FG1454-000 Part Information

Details for FG1454-000 by TE Connectivity

Power Systems>Power Cable Accessories>Separable Connectors>Loadbreak Connections

Part Downloads

Part Specifications

Conductor Material Aluminum/Copper
Insulation Diameter 23.4 – 27.4mm
Voltage Class ≤ 25kV
UL Rating No
Application Type Loadbreak Elbow
Product Availability AMERICAS
Bushing Type 200A
Technology Cold Applied
Insulation Polymeric
Connector Type Compression
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: C808
Global Product Line: 758
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a FG1454-000?

Additional datasheets, footprints and schematics for FG1454-000 are listed in our Part Details tab. You can also find the FG1454-000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FG1454-000 in the Pricing & Inventory tab next to part details. You can view FG1454-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FG1454-000 fall under?

The FG1454-000 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Loadbreak Connections.

Can I view similar or alternative parts?

You can view similar parts to FG1454-000 when available in the Loadbreak Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FG1454-000 you can contact the distributor directly for product support, shipping queries etc.

Is the FG1454-000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for FG1454-000 have stock available?

There is no stock from authorised distributors for FG1454-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FG1454-000 often in real-time on the comparison pages.

What if I can't find stock of FG1454-000?

You can fill out our help required form which you can use to request a quote for FG1454-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for FG1454-000

Loading...
Loading Results for FG1454-000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us