Status: | Unknown |
---|---|
Series: | FG12-LH Series |
RoHS: | Unknown |
Fixing Centers | 165mm |
---|---|
Handle Material | Aluminium Nylon 6 (Polyamide 6) |
Thread Size - Metric | M6 |
Thread Size - Imperial | - |
Product Range | FG12-LH Series |
Functional Handle - LED handle ledge, no push button | Davies Molding FG12-LH10.165.11 | RS Americas |
Handle W/ Led, Alum/ Pa6, 165Mm | Newark Electronics |
HANDLE W/ LED, ALUM/ PA6, 165MM | element14 |
Where can I find additional details, specifications and documents for a FG12-LH10.165.11?
Additional datasheets, footprints and schematics for FG12-LH10.165.11 are listed on our Part Details page. You can also find images and similar parts to FG12-LH10.165.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG12-LH10.165.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG12-LH10.165.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG12-LH10.165.11 fall under?
The FG12-LH10.165.11 is listed under Davies Molding LLC Parts.
Can I view similar or alternative parts?
You can view similar parts to FG12-LH10.165.11 when available in the Davies Molding LLC Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG12-LH10.165.11 you can contact the distributor directly for product support, shipping queries etc.
Is the FG12-LH10.165.11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG12-LH10.165.11 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for FG12-LH10.165.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG12-LH10.165.11 often in real-time on the comparison pages.
What if I can't find stock of FG12-LH10.165.11?
You can fill out our help required form which you can use to request a quote for FG12-LH10.165.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.