Status: | Unknown |
---|---|
Series: | FG11 Series |
RoHS: | Unknown |
Fixing Centers | 160mm |
---|---|
Handle Material | Nylon 6 (Polyamide 6) |
Thread Size - Metric | M6 |
Thread Size - Imperial | - |
Product Range | FG11 Series |
Handle W/ Pb Switch, Nylon 6, 160Mm | Newark Electronics |
Functional Handle - Flat Green Button | Davies Molding FG11-3SG.160.84 | RS Americas |
Where can I find additional details, specifications and documents for a FG11-3SG.160.84?
Additional datasheets, footprints and schematics for FG11-3SG.160.84 are listed on our Part Details page. You can also find images and similar parts to FG11-3SG.160.84 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG11-3SG.160.84 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG11-3SG.160.84 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG11-3SG.160.84 fall under?
The FG11-3SG.160.84 is listed under Davies Molding LLC Parts.
Can I view similar or alternative parts?
You can view similar parts to FG11-3SG.160.84 when available in the Davies Molding LLC Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG11-3SG.160.84 you can contact the distributor directly for product support, shipping queries etc.
Is the FG11-3SG.160.84 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG11-3SG.160.84 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FG11-3SG.160.84.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG11-3SG.160.84 often in real-time on the comparison pages.
What if I can't find stock of FG11-3SG.160.84?
You can fill out our help required form which you can use to request a quote for FG11-3SG.160.84 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.