Status: | Unknown |
---|---|
Series: | Flex Suppressor FG1 Series |
RoHS: | Compliant |
Product Range | Flex Suppressor FG1 Series |
---|---|
Gasket Material | Polymer Film |
Length | 240mm |
Width | 50mm |
RoHS Compliant | Yes |
Suppressor Sheet, Absorber, 240Mm X 50Mm | Newark Electronics |
NOISE SUPPRESSION ROLL, 50MX240MM | Farnell |
Where can I find additional details, specifications and documents for a FG1(25)-240X50M?
Additional datasheets, footprints and schematics for FG1(25)-240X50M are listed on our Part Details page. You can also find images and similar parts to FG1(25)-240X50M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG1(25)-240X50M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG1(25)-240X50M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG1(25)-240X50M fall under?
The FG1(25)-240X50M is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to FG1(25)-240X50M when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG1(25)-240X50M you can contact the distributor directly for product support, shipping queries etc.
Is the FG1(25)-240X50M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FG1(25)-240X50M have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FG1(25)-240X50M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG1(25)-240X50M often in real-time on the comparison pages.
What if I can't find stock of FG1(25)-240X50M?
You can fill out our help required form which you can use to request a quote for FG1(25)-240X50M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.