Status: | Unknown |
---|---|
Series: | FG Series |
RoHS: | Unknown |
Prices starting from US$3.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.28
|
123
in stock
|
Buy Now | |
CoreStaff
from US$3.86
|
170
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.99
|
83
in stock
|
Buy Now | |
Rapid Electronics
from US$6.37
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$5.16
|
20
in stock
|
Buy Now | |
element14
from US$4.27
|
20
in stock
|
Buy Now | |
Farnell
from US$4.09
|
20
in stock
|
Buy Now | |
Schukat Electronic
from US$3.81
|
5
in stock
|
Buy Now | |
Avnet America
from US$5.01
|
-
|
Buy Now | |
RS Americas
from US$4.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.2F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FG Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 7.62mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 35ohm |
Capacitor Case Style | Can |
Diameter | 21.5mm |
Height | 19mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
Super Capacitor FG0 series 2.2F 5.5V | RS |
Supercapacitor | Transfer Multisort Elektronik |
Cap, 2.2F, 5.5V, Super, Radial | Newark Electronics |
CAP, 2.2F, 5.5V, SUPER, RADIAL | element14 |
SuperCap 2,2F 5,5V 21,5x19mm P7,62 | Schukat Electronic |
Supercapacitor, EDLC, 2.2 F, 5.5 V, -20%, +80%, Radial Leaded | Avnet America |
Capacitor, EDL, Cap 2.2F, Tol -20,+80%,Vol-Rtg 5.5 VDC, Radial,21.5x19mm, ESR 35 Ohms | KEMET FG0H225ZF | RS Americas |
Where can I find additional details, specifications and documents for a FG0H225ZF?
Additional datasheets, footprints and schematics for FG0H225ZF are listed on our Part Details page. You can also find images and similar parts to FG0H225ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG0H225ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG0H225ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG0H225ZF fall under?
The FG0H225ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FG0H225ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG0H225ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FG0H225ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG0H225ZF have stock available?
Authorised distributors including CoreStaff, RS, Transfer Multisort Elektronik, Rapid Electronics and Newark Electronics have stock available or on a lead time for FG0H225ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG0H225ZF often in real-time on the comparison pages.
What if I can't find stock of FG0H225ZF?
You can fill out our help required form which you can use to request a quote for FG0H225ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.