Status: | Unknown |
---|---|
Series: | FG Series |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.82
|
867
in stock
|
Buy Now | |
Rapid Electronics
from US$2.19
|
5,278
in stock
|
Buy Now | |
CoreStaff
from US$1.80
|
1,450
in stock
|
Buy Now | |
Schukat Electronic
from US$1.93
|
281
in stock
|
Buy Now | |
TTI Europe
from US$2.05
|
240
in stock
|
Buy Now | |
element14
from US$2.16
|
204
in stock
|
Buy Now | |
Farnell
from US$2.11
|
204
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.04
|
199
in stock
|
Buy Now | |
RS Americas
from US$2.61
|
186
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
107
in stock
|
Buy Now | |
Distrelec
from US$2.10
|
105
in stock
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
Avnet Asia
from US$2.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FG Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5.08mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 65ohm |
Capacitor Case Style | Can |
Diameter | 16.5mm |
Height | 19mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
Super Capacitor FG0 series 1F 5.5V | RS |
SuperCap 1,0F 5,5V 16,5x19mm P5,08 | Schukat Electronic |
CAP, 1F, 5.5V, SUPER, RADIAL | element14 |
Supercapacitor | Transfer Multisort Elektronik |
Capacitor, EDL, Cap 1 F, Tol -20,+80%,Vol-Rtg 5.5 VDC, Radial,16.5x19mm, ESR 65 Ohms | KEMET FG0H105ZF | RS Americas |
Supercapacitor, 1F, 5.5V, Radial | Newark Electronics |
KEMET Super Capacitor, 1F, 5.5V | Distrelec |
Supercapacitor, EDLC, 1 F, 5.5 V, -20%, +80%, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a FG0H105ZF?
Additional datasheets, footprints and schematics for FG0H105ZF are listed on our Part Details page. You can also find images and similar parts to FG0H105ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG0H105ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG0H105ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG0H105ZF fall under?
The FG0H105ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FG0H105ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG0H105ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FG0H105ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG0H105ZF have stock available?
Authorised distributors including Rapid Electronics, CoreStaff, RS, Schukat Electronic and TTI Europe have stock available or on a lead time for FG0H105ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG0H105ZF often in real-time on the comparison pages.
What if I can't find stock of FG0H105ZF?
You can fill out our help required form which you can use to request a quote for FG0H105ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.