Status: | Unknown |
---|---|
Series: | FG-7000L Series |
RoHS: | Unknown |
Prices starting from US$1,900.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,900.00
|
No stock
|
Buy Now |
Measuring Capacity | 100kN / 22klbf |
---|---|
Accuracy % | 0.2% |
Manufacturer Warranty | 1 Year |
Product Range | FG-7000L Series |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a FG-7000L-R-100?
Additional datasheets, footprints and schematics for FG-7000L-R-100 are listed on our Part Details page. You can also find images and similar parts to FG-7000L-R-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG-7000L-R-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG-7000L-R-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG-7000L-R-100 fall under?
The FG-7000L-R-100 is listed under Tools & Production Supplies > Measurement & Inspection > Force Gauges.
Can I view similar or alternative parts?
You can view similar parts to FG-7000L-R-100 when available in the Force Gauges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG-7000L-R-100 you can contact the distributor directly for product support, shipping queries etc.
Is the FG-7000L-R-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG-7000L-R-100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FG-7000L-R-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG-7000L-R-100 often in real-time on the comparison pages.
What if I can't find stock of FG-7000L-R-100?
You can fill out our help required form which you can use to request a quote for FG-7000L-R-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.