Status: | Unknown |
---|---|
Series: | FFV3 Series |
RoHS: | Compliant |
Capacitance | 160µF |
---|---|
Voltage Rating | 75V |
Dielectric Type | Metallized PET |
Capacitance Tolerance | ± 10% |
Product Range | FFV3 Series |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Capacitor, PolyesterMetallized, Cap160uF, Tol10%, Vol-Rtg75VDC, Radial | AVX FFV34D0167K- | RS Americas |
Capacitor Polyester Film Film 160Uf, 10%, 75V, | Newark Electronics |
Power Film Capacitor, 160 uF, 75 V, ± 10%, PET, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a FFV34D0167K--?
Additional datasheets, footprints and schematics for FFV34D0167K-- are listed on our Part Details page. You can also find images and similar parts to FFV34D0167K-- on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFV34D0167K-- on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFV34D0167K-- price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFV34D0167K-- fall under?
The FFV34D0167K-- is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FFV34D0167K-- when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFV34D0167K-- you can contact the distributor directly for product support, shipping queries etc.
Is the FFV34D0167K-- RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FFV34D0167K-- have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for FFV34D0167K--.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFV34D0167K-- often in real-time on the comparison pages.
What if I can't find stock of FFV34D0167K--?
You can fill out our help required form which you can use to request a quote for FFV34D0167K-- from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.