Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.55
Max Junction Temperature 175°C |
Avalanche Rated 200 mJ |
High Surge Current Capacity |
Positive Temperature Coefficient |
Ease of Paralleling |
No Reverse Recovery / No Forward Recovery |
Description | FFSP20120A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 1200 |
IF(ave) (A) | 20 |
VF (Max) | 1.75 |
IFSM (A) | 135 |
IR (Max) (µA) | 200 |
Package Type | TO-220-2 |
Rectifier Diode, Schottky, 20A, 1200V Carbide, TO-220AC | Future Electronics |
Silicon Carbide Schottky Diode/Tube Rohs Compliant: Yes |Onsemi FFSP20120A | Newark Electronics |
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 20 A, 1200 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 20 A, 1200 V, D1, TO-220-2L | Avnet America |
SILICON CARBIDE DIODE | Richardson RFPD |
FAST & ULTRAFAST RECOVERY RECTIFIERS | Farnell |
Silicon Carbide (SiC) Schottky Diode EliteSiC, 20 A, 1200 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode EliteSiC, 20 A, 1200 V, D1, TO-220-2L | EBV Elektronik |
Where can I find additional details, specifications and documents for a FFSP20120A?
Additional datasheets, footprints and schematics for FFSP20120A are listed on our Part Details page. You can also find images and similar parts to FFSP20120A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSP20120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSP20120A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSP20120A fall under?
The FFSP20120A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSP20120A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSP20120A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSP20120A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSP20120A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Richardson RFPD and Farnell have stock available or on a lead time for FFSP20120A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSP20120A often in real-time on the comparison pages.
What if I can't find stock of FFSP20120A?
You can fill out our help required form which you can use to request a quote for FFSP20120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.