Status: | Unknown |
---|---|
Series: | Tiger Eye FFSD Series |
RoHS: | Unknown |
Prices starting from US$8.83
Connector Type A | IDC Receptacle |
---|---|
Connector Type B | IDC Receptacle |
No. of Positions | 50Ways |
Cable Length - Imperial | 2" |
Cable Length - Metric | 51mm |
Connector Pitch | 1.27mm |
Cable Pitch | 0.635mm |
Product Range | Tiger Eye FFSD Series |
SVHC | No SVHC (15-Jan-2018) |
Ribbon Cables / IDC Cables .050 Low Profile Tiger Eye IDC Ribbon Cable Assembly | Sager |
FFSD flat IDC cable assembly, 50P, 2in | RS |
CABLE ASSY, IDC RCPT-RCPT, 50P, 51MM | Farnell |
Cable Assy, Idc Rcpt-Rcpt, 50Pos, 2" | Newark Electronics |
Cable Assembly Flat Ribbon 0.05m 30AWG 50 POS IDC Connector to 50 POS IDC Connector F-F IDT-IDT Bulk | Avnet America |
FFSD - Samtec 1.27mm Tiger Eye™ IDC Ribbon Cable Assembly Socket | Toby Electronics |
Where can I find additional details, specifications and documents for a FFSD-25-D-02.00-01-N?
Additional datasheets, footprints and schematics for FFSD-25-D-02.00-01-N are listed on our Part Details page. You can also find images and similar parts to FFSD-25-D-02.00-01-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSD-25-D-02.00-01-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSD-25-D-02.00-01-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSD-25-D-02.00-01-N fall under?
The FFSD-25-D-02.00-01-N is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to FFSD-25-D-02.00-01-N when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSD-25-D-02.00-01-N you can contact the distributor directly for product support, shipping queries etc.
Is the FFSD-25-D-02.00-01-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFSD-25-D-02.00-01-N have stock available?
Authorised distributors including Sager, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for FFSD-25-D-02.00-01-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSD-25-D-02.00-01-N often in real-time on the comparison pages.
What if I can't find stock of FFSD-25-D-02.00-01-N?
You can fill out our help required form which you can use to request a quote for FFSD-25-D-02.00-01-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.