FFSD-17-01-N Connectors by Samtec

SOCKET IDC 1.27MM 34WAY

Status: Unknown
Series: FFSD Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Digi-Key Electronics Digi-Key Electronics
2,974 units
Buy Now
Logo for Master Electronics Master Electronics
2,715 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
2,715 units
Buy Now
Logo for Electro Sonic Electro Sonic
2,715 units
Buy Now
Logo for Farnell Farnell
1,256 units
Buy Now
Logo for element14 element14
58 units
Buy Now
Logo for Newark Electronics Newark Electronics
14 units
Buy Now
Logo for Chip One Stop Chip One Stop
1 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
1 units
Buy Now
Logo for Sager Sager
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Pitch Spacing 1.27mm
No. of Contacts 34Contacts
Gender Receptacle
Product Range FFSD Series
Contact Termination Type IDC / IDT
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Beryllium Copper
SVHC No SVHC (15-Jan-2018)
Contact Resistance 10mohm
Current Rating 0.5A
Jacket Colour Grey
Lead Spacing 1.27mm
Operating Temperature Max 105°C
Operating Temperature Min -40°C
Termination Method Solder
Wire Size AWG Max 30AWG

Alternative Descriptions

CONN RCPT 34POS IDC 30AWG GOLD | Digi-Key Electronics
Flat Ribbon Cable - IDC Receptacle - 34 Ways - 1.27 mm. | Master Electronics
IDC CONN, RCPT, 34 POS, 1.27 MM, CABLE | Farnell
Product Range:FFSD Series | Newark Electronics
Ribbon Cables / IDC Cables .050 Low Profile Tiger Eye IDC Ribbon Cable Assembly | Sager
Conn IDC Connector SKT 34 POS 1.27mm IDT RA Cable Mount Tube | Avnet Europe

More Parts in PCB Connectors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a FFSD-17-01-N?

Additional datasheets, footprints and schematics for FFSD-17-01-N are listed on our Part Details page. You can also find images and similar parts to FFSD-17-01-N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FFSD-17-01-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSD-17-01-N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FFSD-17-01-N fall under?

The FFSD-17-01-N is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to FFSD-17-01-N when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FFSD-17-01-N you can contact the distributor directly for product support, shipping queries etc.

Is the FFSD-17-01-N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FFSD-17-01-N have stock available?

Authorised distributors including Digi-Key Electronics, Master Electronics, Onlinecomponents.com, Electro Sonic and Farnell have stock available or on a lead time for FFSD-17-01-N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FFSD-17-01-N often in real-time on the comparison pages.

What if I can't find stock of FFSD-17-01-N?

You can fill out our help required form which you can use to request a quote for FFSD-17-01-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay