Status: | Unknown |
---|---|
Series: | FFSD Series |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.17
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$3.73
|
3,843
in stock
|
Buy Now | |
Sager
from US$2.79
|
3,843
in stock
|
Buy Now | |
Powell Electronics
from US$8.46
|
2,306
in stock
|
Buy Now | |
element14
from US$3.94
|
458
in stock
|
Buy Now | |
Farnell
from US$4.08
|
458
in stock
|
Buy Now | |
Avnet America
from US$3.65
|
-
|
Buy Now | |
Toby Electronics
from US$2.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | FFSD Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 10mohm |
Contact Termination | IDC / IDT |
Current Rating | 0.5A |
Lead Spacing | 1.27mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Wire Size AWG Max | 30AWG |
.050" Low Profile Tiger Eye Idc Ribbon Cable Assembly/Tube Rohs Compliant: Yes |Samtec FFSD-10-01-N | Newark Electronics |
Samtec 1.27MM CABLE STRIPS POLARZ | Sager |
IDC CONN, RCPT, 20 POS, 1.27 MM, CABLE | element14 |
.050" Tiger Eye IDC Ribbon Cable Assemb | RS |
Conn IDC Connector SKT 20 POS 1.27mm IDT RA Cable Mount Tube | Avnet America |
Where can I find additional details, specifications and documents for a FFSD-10-01-N?
Additional datasheets, footprints and schematics for FFSD-10-01-N are listed on our Part Details page. You can also find images and similar parts to FFSD-10-01-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSD-10-01-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSD-10-01-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSD-10-01-N fall under?
The FFSD-10-01-N is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FFSD-10-01-N when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSD-10-01-N you can contact the distributor directly for product support, shipping queries etc.
Is the FFSD-10-01-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFSD-10-01-N have stock available?
Authorised distributors including Newark Electronics, Sager, Powell Electronics, element14 and Farnell have stock available or on a lead time for FFSD-10-01-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSD-10-01-N often in real-time on the comparison pages.
What if I can't find stock of FFSD-10-01-N?
You can fill out our help required form which you can use to request a quote for FFSD-10-01-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.