Status: | Unknown |
---|---|
Series: | FFSD Series |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.97
|
64
in stock
|
Buy Now | |
element14
from US$3.15
|
41
in stock
|
Buy Now | |
Farnell
from US$3.14
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$3.15
|
30
in stock
|
Buy Now | |
Sager
from US$1.86
|
30
in stock
|
Buy Now | |
Powell Electronics
from US$7.14
|
18
in stock
|
Buy Now | |
Avnet America
from US$3.08
|
-
|
Buy Now | |
Toby Electronics
from US$1.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | FFSD Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2018) |
.050" Tiger Eye IDC Ribbon Cable Assemb | RS |
IDC CONN, RCPT, 12 POS, 1.27 MM, CABLE | element14 |
Wire To Board Connector, Receptacle, 12 Position, 2Row | Newark Electronics |
Ribbon Cables / IDC Cables .050 Low Profile Tiger Eye IDC Ribbon Cable Assembly | Sager |
IDC Connector, IDC Receptacle, Female, 1.27 mm, 2 Row, 12 Contacts, Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a FFSD-06-01-N?
Additional datasheets, footprints and schematics for FFSD-06-01-N are listed on our Part Details page. You can also find images and similar parts to FFSD-06-01-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSD-06-01-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSD-06-01-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSD-06-01-N fall under?
The FFSD-06-01-N is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FFSD-06-01-N when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSD-06-01-N you can contact the distributor directly for product support, shipping queries etc.
Is the FFSD-06-01-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFSD-06-01-N have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for FFSD-06-01-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSD-06-01-N often in real-time on the comparison pages.
What if I can't find stock of FFSD-06-01-N?
You can fill out our help required form which you can use to request a quote for FFSD-06-01-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.