Status: | Unknown |
---|---|
Series: | Tiger Eye FFSD Series |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.93
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$9.27
|
4
in stock
|
Buy Now | |
element14
from US$7.40
|
4
in stock
|
Buy Now | |
Farnell
from US$8.94
|
4
in stock
|
Buy Now | |
Avnet America
from US$7.30
|
-
|
Buy Now | |
Sager
from US$4.19
|
-
|
Buy Now | |
Toby Electronics
from US$3.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | IDC Receptacle |
---|---|
Connector Type B | IDC Receptacle |
No. of Positions | 10Ways |
Cable Length - Imperial | 3.5" |
Cable Length - Metric | 88.9mm |
Connector Pitch | 1.27mm |
Cable Pitch | 0.635mm |
Product Range | Tiger Eye FFSD Series |
SVHC | No SVHC (15-Jan-2018) |
.050" Tiger Eye IDC Ribbon Cable Assemb | RS |
Cable Assy, Idc Rcpt-Rcpt, 10P, 88.9Mm | Newark Electronics |
CABLE ASSY, IDC RCPT-RCPT, 10P, 88.9MM | element14 |
Cable Assembly Flat Ribbon 0.088m 30AWG 10 POS IDC Connector to 10 POS IDC Connector F-F IDT-IDT Bulk | Avnet America |
Ribbon Cables / IDC Cables .050 Low Profile Tiger Eye IDC Ribbon Cable Assembly | Sager |
Where can I find additional details, specifications and documents for a FFSD-05-D-03.50-01-N?
Additional datasheets, footprints and schematics for FFSD-05-D-03.50-01-N are listed on our Part Details page. You can also find images and similar parts to FFSD-05-D-03.50-01-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSD-05-D-03.50-01-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSD-05-D-03.50-01-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSD-05-D-03.50-01-N fall under?
The FFSD-05-D-03.50-01-N is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to FFSD-05-D-03.50-01-N when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSD-05-D-03.50-01-N you can contact the distributor directly for product support, shipping queries etc.
Is the FFSD-05-D-03.50-01-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFSD-05-D-03.50-01-N have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FFSD-05-D-03.50-01-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSD-05-D-03.50-01-N often in real-time on the comparison pages.
What if I can't find stock of FFSD-05-D-03.50-01-N?
You can fill out our help required form which you can use to request a quote for FFSD-05-D-03.50-01-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.