Status: | Unknown |
---|---|
Series: | FFLI Series |
RoHS: | Compliant |
Capacitance | 860µF |
---|---|
Voltage Rating | 1.15kV |
Dielectric Type | Metallized PP Stacked |
Capacitance Tolerance | ± 10% |
Product Range | FFLI Series |
Capacitor Case Style | Can |
RoHS Compliant | Yes |
Capacitor, PolyproMetallized, Cap860uF, Tol10%, Vol-Rtg1150V, ScrewTerm, Male | AVX FFLI6U0867K- | RS Americas |
Capacitor Polypropylene Pp Film Polypropylene Pp, 860Uf, 10%, 1.15Kv, | Newark Electronics |
Power Film Capacitor, 860 uF, 1.15 kV, ± 10%, PP, Can, Stud Mount | Avnet America |
Where can I find additional details, specifications and documents for a FFLI6U0867K--?
Additional datasheets, footprints and schematics for FFLI6U0867K-- are listed on our Part Details page. You can also find images and similar parts to FFLI6U0867K-- on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFLI6U0867K-- on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFLI6U0867K-- price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFLI6U0867K-- fall under?
The FFLI6U0867K-- is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FFLI6U0867K-- when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFLI6U0867K-- you can contact the distributor directly for product support, shipping queries etc.
Is the FFLI6U0867K-- RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FFLI6U0867K-- have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for FFLI6U0867K--.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFLI6U0867K-- often in real-time on the comparison pages.
What if I can't find stock of FFLI6U0867K--?
You can fill out our help required form which you can use to request a quote for FFLI6U0867K-- from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.