Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 430µF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Dielectric Type | Polypropylene (PP) |
Voltage Rating | 1150V |
Life Time @ Temperature | 10000 hours @ 65°C |
Capacitor Case Style | CAN |
Capacitor, PolyproMetallized, Cap430uF, Tol10%, Vol-Rtg1150V, ScrewTerm, Male | AVX FFLI6U0437K- | RS Americas |
Where can I find additional details, specifications and documents for a FFLI6U0437K--?
Additional datasheets, footprints and schematics for FFLI6U0437K-- are listed on our Part Details page. You can also find images and similar parts to FFLI6U0437K-- on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFLI6U0437K-- on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFLI6U0437K-- price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFLI6U0437K-- fall under?
The FFLI6U0437K-- is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FFLI6U0437K-- when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFLI6U0437K-- you can contact the distributor directly for product support, shipping queries etc.
Is the FFLI6U0437K-- RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFLI6U0437K-- have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for FFLI6U0437K--.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFLI6U0437K-- often in real-time on the comparison pages.
What if I can't find stock of FFLI6U0437K--?
You can fill out our help required form which you can use to request a quote for FFLI6U0437K-- from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.