Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 1.7 |
---|---|
I.D. Supplied - Imperial | 0.391" |
I.D. Supplied - Metric | 9.93mm |
Shrink Tubing / Boot Colour | Grey |
Length - Imperial | 25ft |
Length - Metric | 7.62m |
RoHS Compliant | Yes |
HEATSHRINK, 1.7: 1, SLT, 9.93MM, 7.6M | Farnell |
FFLEX6 SL008 SILICONE RUBBER | RS |
Heat Shrink Tubing, 9.93Mm Id, Grey, 25Ft | Newark Electronics |
Heat Shrink Tubing, 0.394" ID, 1.7:1, IRR Silicone Rubber, Slate, FIT | Alpha Wire FFLEX6 SL008 | RS Americas |
Heat Shrink Tubing Slate Silicone Rubber 25.00 ft | Carlton-Bates |
Where can I find additional details, specifications and documents for a FFLEX6 SL008?
Additional datasheets, footprints and schematics for FFLEX6 SL008 are listed on our Part Details page. You can also find images and similar parts to FFLEX6 SL008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFLEX6 SL008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFLEX6 SL008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFLEX6 SL008 fall under?
The FFLEX6 SL008 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to FFLEX6 SL008 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFLEX6 SL008 you can contact the distributor directly for product support, shipping queries etc.
Is the FFLEX6 SL008 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FFLEX6 SL008 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for FFLEX6 SL008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFLEX6 SL008 often in real-time on the comparison pages.
What if I can't find stock of FFLEX6 SL008?
You can fill out our help required form which you can use to request a quote for FFLEX6 SL008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.