Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Series | FFC3B10 |
---|---|
Gender | Receptacle |
Pitch Spacing | 1mm |
No. of Contacts | 10 |
No. of Rows | 1 |
Contact Plating | Tin |
FFC / FPC Thickness | 0.30mm |
Contact Termination | Surface Mount Right Angle |
Where can I find additional details, specifications and documents for a FFC3B10-10-T?
Additional datasheets, footprints and schematics for FFC3B10-10-T are listed on our Part Details page. You can also find images and similar parts to FFC3B10-10-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFC3B10-10-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFC3B10-10-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFC3B10-10-T fall under?
The FFC3B10-10-T is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FFC3B10-10-T when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFC3B10-10-T you can contact the distributor directly for product support, shipping queries etc.
Is the FFC3B10-10-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFC3B10-10-T have stock available?
There is no stock from authorised distributors for FFC3B10-10-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFC3B10-10-T often in real-time on the comparison pages.
What if I can't find stock of FFC3B10-10-T?
You can fill out our help required form which you can use to request a quote for FFC3B10-10-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.