Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
6,483
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
6,483
in stock
|
Buy Now | |
element14
from US$0.17
|
6,483
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,880
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This device is deisgned for general purpose high voltage amplifiers. |
E1 is Pin 1. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FFB5551 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.2 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 160 |
VCBO (V) | 180 |
VEBO (V) | 6 |
VBE(sat) (V) | 1 |
VBE(on) (V) | - |
hFE Min | 30 |
hFE Max | 250 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.2 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Trans, Dual Npn, 160V, 0.2A, 0.2W Rohs Compliant: Yes |Onsemi FFB5551 | Newark Electronics |
TRANS, DUAL NPN, 160V, 0.2A, 0.2W | element14 |
Trans GP BJT NPN 160V 0.2A 6-Pin SC-70 T/R | EBV Elektronik |
Bipolar Transistors - BJT NPN MULTI-CHIP GEN PURPOSE | Future Electronics |
Where can I find additional details, specifications and documents for a FFB5551?
Additional datasheets, footprints and schematics for FFB5551 are listed on our Part Details page. You can also find images and similar parts to FFB5551 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFB5551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFB5551 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFB5551 fall under?
The FFB5551 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FFB5551 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFB5551 you can contact the distributor directly for product support, shipping queries etc.
Is the FFB5551 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFB5551 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for FFB5551.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFB5551 often in real-time on the comparison pages.
What if I can't find stock of FFB5551?
You can fill out our help required form which you can use to request a quote for FFB5551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.