FFB34I0126K--. Capacitors by KYOCERA AVX

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.31


Distributor Starting From Stock
Logo for RS Americas RS Americas US$8.08
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 12µF
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Operating Temperature Min -55°C
Operating Temperature Max 105°C
RoHS Compliant Yes

Alternative Descriptions

Cap, 12Uf, 400V, Film, Radial | Newark Electronics
Capacitor, PolyesterMetallized, Cap12uF, Tol10%, Vol-Rtg400VDC, Radial, 2Lead | AVX FFB34I0126K- | RS Americas
Power Film Capacitor, 12 uF, 400 V, ± 10%, PET, Radial Box - 2 Pin, Through Hole | Avnet America
Power Film Capacitor, 12 uF, 400 V, � 10%, PET, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FFB34I0126K--.?

Additional datasheets, footprints and schematics for FFB34I0126K--. are listed on our Part Details page. You can also find images and similar parts to FFB34I0126K--. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FFB34I0126K--. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFB34I0126K--. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FFB34I0126K--. fall under?

The FFB34I0126K--. is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to FFB34I0126K--. when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FFB34I0126K--. you can contact the distributor directly for product support, shipping queries etc.

Is the FFB34I0126K--. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FFB34I0126K--. have stock available?

Authorised distributors including Newark Electronics, RS Americas, Avnet America and Avnet Abacus have stock available or on a lead time for FFB34I0126K--..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FFB34I0126K--. often in real-time on the comparison pages.

What if I can't find stock of FFB34I0126K--.?

You can fill out our help required form which you can use to request a quote for FFB34I0126K--. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay