Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,721
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FFB2907A |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.6 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 2.6 |
VBE(on) (V) | - |
hFE Min | 50 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.3 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
FEB2907 Series 60 V CE Breakdown 0.6 A PNP General Purpose Amplifier - SC-70-6 | Future Electronics |
Trans GP BJT PNP 60V 0.6A 6-Pin SC-70 T/R | EBV Elektronik |
Bipolar Transistor, Pnp Dual, -60V Sc-70 | Newark Electronics |
TRANSISTOR, PNP, 0.5A 60V SC70-6 | Farnell |
Where can I find additional details, specifications and documents for a FFB2907A?
Additional datasheets, footprints and schematics for FFB2907A are listed on our Part Details page. You can also find images and similar parts to FFB2907A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFB2907A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFB2907A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFB2907A fall under?
The FFB2907A is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FFB2907A when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFB2907A you can contact the distributor directly for product support, shipping queries etc.
Is the FFB2907A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFB2907A have stock available?
Authorised distributors including Future Electronics, Chip One Stop, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for FFB2907A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFB2907A often in real-time on the comparison pages.
What if I can't find stock of FFB2907A?
You can fill out our help required form which you can use to request a quote for FFB2907A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.