FFA.1S.752.LN Connectors by Lemo

LSP COLLET 5.2 L

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Lsp Collet 5.2 L |Lemo FFA.1S.752.LN | Newark Electronics
Circular Push Pull Connectors 4.2mm to 5.2mm Collet for 1S | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FFA.1S.752.LN?

Additional datasheets, footprints and schematics for FFA.1S.752.LN are listed on our Part Details page. You can also find images and similar parts to FFA.1S.752.LN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FFA.1S.752.LN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFA.1S.752.LN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FFA.1S.752.LN fall under?

The FFA.1S.752.LN is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to FFA.1S.752.LN when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FFA.1S.752.LN you can contact the distributor directly for product support, shipping queries etc.

Is the FFA.1S.752.LN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FFA.1S.752.LN have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for FFA.1S.752.LN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FFA.1S.752.LN often in real-time on the comparison pages.

What if I can't find stock of FFA.1S.752.LN?

You can fill out our help required form which you can use to request a quote for FFA.1S.752.LN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay