Status: | Unknown |
---|---|
Series: | 1S Series |
RoHS: | Unknown |
Product Range | 1S Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 2Contacts |
Circular Contact Type | Solder Pin / Socket |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Brass Beryllium Copper |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
CIRCULAR CONNECTOR, PLUG, 2POS, CABLE | element14 |
Circular Connector, 1S Series, Plug, 2, Pin, Socket, Solder, Cable Mount |Lemo FFA.1S.302.CLAC52Z | Newark Electronics |
Circular Push Pull Connectors STRAIGHT PLUG CABLE COLLET | Sager |
Where can I find additional details, specifications and documents for a FFA.1S.302.CLAC52Z?
Additional datasheets, footprints and schematics for FFA.1S.302.CLAC52Z are listed on our Part Details page. You can also find images and similar parts to FFA.1S.302.CLAC52Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFA.1S.302.CLAC52Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFA.1S.302.CLAC52Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFA.1S.302.CLAC52Z fall under?
The FFA.1S.302.CLAC52Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FFA.1S.302.CLAC52Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFA.1S.302.CLAC52Z you can contact the distributor directly for product support, shipping queries etc.
Is the FFA.1S.302.CLAC52Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFA.1S.302.CLAC52Z have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for FFA.1S.302.CLAC52Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFA.1S.302.CLAC52Z often in real-time on the comparison pages.
What if I can't find stock of FFA.1S.302.CLAC52Z?
You can fill out our help required form which you can use to request a quote for FFA.1S.302.CLAC52Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.