Status: | Unknown |
---|---|
Series: | 0S Series |
RoHS: | Unknown |
Product Range | 0S Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Pin / Socket |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Brass Beryllium Copper |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin Socket |
Contact Termination Type | Solder |
Gender | Plug |
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE | element14 |
Circular Push Pull Connectors STRAIGHT PLUG CABLE COLLET | Sager |
Where can I find additional details, specifications and documents for a FFA.0S.303.CLAC44?
Additional datasheets, footprints and schematics for FFA.0S.303.CLAC44 are listed on our Part Details page. You can also find images and similar parts to FFA.0S.303.CLAC44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFA.0S.303.CLAC44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFA.0S.303.CLAC44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFA.0S.303.CLAC44 fall under?
The FFA.0S.303.CLAC44 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FFA.0S.303.CLAC44 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFA.0S.303.CLAC44 you can contact the distributor directly for product support, shipping queries etc.
Is the FFA.0S.303.CLAC44 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFA.0S.303.CLAC44 have stock available?
Authorised distributors including element14, Sager and Farnell have stock available or on a lead time for FFA.0S.303.CLAC44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFA.0S.303.CLAC44 often in real-time on the comparison pages.
What if I can't find stock of FFA.0S.303.CLAC44?
You can fill out our help required form which you can use to request a quote for FFA.0S.303.CLAC44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.