Connector Type | Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG316/U |
Contact Material | - |
Contact Plating | - |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Chrome |
Coaxial Type | RG174 RG179 RG188 |
Connector Mounting Orientation | Cable |
Contact Resistance | 5.6mohm |
Current Rating | 4A |
Dielectric Strength | 19V/m |
Insulation Resistance | 1012ohm |
Material | Brass (UNS C 38500) |
No. of Mating Cycles | 1000 |
Operating Temperature Max | 260°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
VSWR | 1.09 |
Voltage Rating VAC | 0.7kV |
Working Voltage | 0.7kV |
RF COAXIAL, 00, PLUG, CABLE, 50OHM | element14 |
Connector: coaxial | Transfer Multisort Elektronik |
Rf/Coaxial Connector, Coaxial, Straight Plug, Solder, 50 Ohm, Rg316/U |Lemo FFA.00.250.CTAC31Z | Newark Electronics |
Circular Push Pull Connectors STRAIGHT PLUG CABLE COLLET | Sager |
Where can I find additional details, specifications and documents for a FFA.00.250.CTAC31Z?
Additional datasheets, footprints and schematics for FFA.00.250.CTAC31Z are listed on our Part Details page. You can also find images and similar parts to FFA.00.250.CTAC31Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFA.00.250.CTAC31Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFA.00.250.CTAC31Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFA.00.250.CTAC31Z fall under?
The FFA.00.250.CTAC31Z is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FFA.00.250.CTAC31Z when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFA.00.250.CTAC31Z you can contact the distributor directly for product support, shipping queries etc.
Is the FFA.00.250.CTAC31Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFA.00.250.CTAC31Z have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Sager have stock available or on a lead time for FFA.00.250.CTAC31Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFA.00.250.CTAC31Z often in real-time on the comparison pages.
What if I can't find stock of FFA.00.250.CTAC31Z?
You can fill out our help required form which you can use to request a quote for FFA.00.250.CTAC31Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.