Status: | Unknown |
---|---|
Series: | CoolSic Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 1.2kV |
On Resistance Rds(on) | 0.011ohm |
Rds(on) Test Voltage Vgs | - |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 20mW |
Operating Temperature Max | 150°C |
Product Range | CoolSic Series |
SVHC | No SVHC (27-Jun-2018) |
Infineon FF11MR12W1M1B11BOMA1 | RS |
Mosfet Mod, N-Ch, 1.2Kv, 100A, 0.02W | Newark Electronics |
MOSFET MODULE, N-CH, 1.2KV, 100A | element14 |
Where can I find additional details, specifications and documents for a FF11MR12W1M1B11BOMA1?
Additional datasheets, footprints and schematics for FF11MR12W1M1B11BOMA1 are listed on our Part Details page. You can also find images and similar parts to FF11MR12W1M1B11BOMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FF11MR12W1M1B11BOMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FF11MR12W1M1B11BOMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FF11MR12W1M1B11BOMA1 fall under?
The FF11MR12W1M1B11BOMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FF11MR12W1M1B11BOMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FF11MR12W1M1B11BOMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the FF11MR12W1M1B11BOMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FF11MR12W1M1B11BOMA1 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FF11MR12W1M1B11BOMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FF11MR12W1M1B11BOMA1 often in real-time on the comparison pages.
What if I can't find stock of FF11MR12W1M1B11BOMA1?
You can fill out our help required form which you can use to request a quote for FF11MR12W1M1B11BOMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.