Status: | Unknown |
---|---|
Series: | FF Series |
RoHS: | Unknown |
Bumper / Feet Mounting | Rivet |
---|---|
Bumper / Feet Material | Thermoplastic Elastomer |
Height | - |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | FF Series |
SVHC | No SVHC (15-Jan-2019) |
Feet, Round, Tpe, Rivet, Black, Pk40 | Newark Electronics |
Foot Rivet Mount Black .031-.071" Thick with .122-0 -.126" Hole Diameter" | Future Electronics |
Push Fit Rivet Foot: Compatible Hole Diameter, .79 Base Diameter, .39 Base Heig | Essentra Components FF-003-P3X5.5B | RS Americas |
FAST FOOT, RIVET MNT, PK50 | element14 |
FEET, ROUND, TPE, RIVET, BLACK, PK40 | Farnell |
Where can I find additional details, specifications and documents for a FF-003-P3X5.5B?
Additional datasheets, footprints and schematics for FF-003-P3X5.5B are listed on our Part Details page. You can also find images and similar parts to FF-003-P3X5.5B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FF-003-P3X5.5B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FF-003-P3X5.5B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FF-003-P3X5.5B fall under?
The FF-003-P3X5.5B is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to FF-003-P3X5.5B when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FF-003-P3X5.5B you can contact the distributor directly for product support, shipping queries etc.
Is the FF-003-P3X5.5B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FF-003-P3X5.5B have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FF-003-P3X5.5B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FF-003-P3X5.5B often in real-time on the comparison pages.
What if I can't find stock of FF-003-P3X5.5B?
You can fill out our help required form which you can use to request a quote for FF-003-P3X5.5B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.