Status: | Unknown |
---|---|
Series: | FERD4 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 490mV |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220FPAB |
No. of Pins | 3Pins |
Product Range | FERD4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Rectifier |Stmicroelectronics FERD40U50CFP | Newark Electronics |
FERD40U45 Series 50 V (2x) 20 A Dual Field Effect Rectifier Diode - TO-220FPAB | Future Electronics |
Where can I find additional details, specifications and documents for a FERD40U50CFP?
Additional datasheets, footprints and schematics for FERD40U50CFP are listed on our Part Details page. You can also find images and similar parts to FERD40U50CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FERD40U50CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FERD40U50CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FERD40U50CFP fall under?
The FERD40U50CFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FERD40U50CFP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FERD40U50CFP you can contact the distributor directly for product support, shipping queries etc.
Is the FERD40U50CFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FERD40U50CFP have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for FERD40U50CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FERD40U50CFP often in real-time on the comparison pages.
What if I can't find stock of FERD40U50CFP?
You can fill out our help required form which you can use to request a quote for FERD40U50CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.