Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Single |
Forward Voltage VF Max | 420mV |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 200°C |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Field-Effect Rectifier Diode (non Schottky) | Avnet America |
Where can I find additional details, specifications and documents for a FERD30M45D?
Additional datasheets, footprints and schematics for FERD30M45D are listed on our Part Details page. You can also find images and similar parts to FERD30M45D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FERD30M45D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FERD30M45D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FERD30M45D fall under?
The FERD30M45D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FERD30M45D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FERD30M45D you can contact the distributor directly for product support, shipping queries etc.
Is the FERD30M45D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FERD30M45D have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for FERD30M45D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FERD30M45D often in real-time on the comparison pages.
What if I can't find stock of FERD30M45D?
You can fill out our help required form which you can use to request a quote for FERD30M45D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.