Status: | Active |
---|---|
Series: | FERD30M45C |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
80
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
1,250
in stock
|
Buy Now | |
Schukat Electronic
from US$0.56
|
420
in stock
|
Buy Now | |
Avnet America
-
|
6,000
in stock
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
Farnell
from US$0.86
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Advanced rectifier proprietary process |
Stable leakage current over reverse voltage |
Reduce leakage current |
Low forward voltage drop |
High frequency operation |
Product Specifications |
---|
DS9308 Field effect rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
FERD30M45C Series 45 V 30 A Through Hole Field Effect Rectifier - TO-220AB | Future Electronics |
Field Effect Rectifier 45V 30A(2x15) TO2 | Schukat Electronic |
Field-Effect Rectifier 45V 2x15A TO220AB | RS |
Field-Effect Rectifier Diode (non Schottky) 45V 30A 3-Pin TO-220AB Tube | Avnet America |
RECTIFIER, SINGLE, 30A, 45V, TO-220AB | Farnell |
Rectifier |Stmicroelectronics FERD30M45CT | Newark Electronics |
Where can I find additional details, specifications and documents for a FERD30M45CT?
Additional datasheets, footprints and schematics for FERD30M45CT are listed on our Part Details page. You can also find images and similar parts to FERD30M45CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FERD30M45CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FERD30M45CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FERD30M45CT fall under?
The FERD30M45CT is listed under Diodes and Rectifiers > Field Effect Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FERD30M45CT when available in the Field Effect Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FERD30M45CT you can contact the distributor directly for product support, shipping queries etc.
Is the FERD30M45CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for FERD30M45CT have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, RS, Avnet America and element14 have stock available or on a lead time for FERD30M45CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FERD30M45CT often in real-time on the comparison pages.
What if I can't find stock of FERD30M45CT?
You can fill out our help required form which you can use to request a quote for FERD30M45CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.