Status: | Active |
---|---|
Series: | FERD30H60C |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
319
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
1,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
319
in stock
|
Buy Now | |
element14
from US$0.59
|
319
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ST advanced rectifier process |
Stable leakage current over reverse voltage |
Reduced leakage current |
Low forward voltage drop |
High frequency operation |
Product Specifications |
---|
DS12272 60 V field-effect rectifier diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
FERD30H60 Series 60 V (2x) 15 A Field Effect Rectifier Diode - TO-220AB | Future Electronics |
Rectifier, Dual, 60V, 30A, To-220Ab-3 | Newark Electronics |
RECTIFIER, DUAL, 60V, 30A, TO-220AB-3 | element14 |
Diode Switching 60V 30A 3-Pin TO-220AB Tube | Avnet America |
Where can I find additional details, specifications and documents for a FERD30H60CTS?
Additional datasheets, footprints and schematics for FERD30H60CTS are listed on our Part Details page. You can also find images and similar parts to FERD30H60CTS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FERD30H60CTS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FERD30H60CTS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FERD30H60CTS fall under?
The FERD30H60CTS is listed under Diodes and Rectifiers > Field Effect Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FERD30H60CTS when available in the Field Effect Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FERD30H60CTS you can contact the distributor directly for product support, shipping queries etc.
Is the FERD30H60CTS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for FERD30H60CTS have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FERD30H60CTS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FERD30H60CTS often in real-time on the comparison pages.
What if I can't find stock of FERD30H60CTS?
You can fill out our help required form which you can use to request a quote for FERD30H60CTS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.