Status: | Active |
---|---|
Series: | FERD30H100S |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
55
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
87
in stock
|
Buy Now | |
Avnet Silica
-
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
ST advanced rectifier process |
Stable leakage current over reverse voltage |
Reduced leakage current |
Low forward voltage drop |
High frequency operation |
Product Specifications |
---|
DS11579 100 V field-effect rectifier diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
FERD30H100 Series 100 V 30 A Flange Mount Field Effect Rectifier Diode -TO-220AB | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Field Effect Rectifier 30A 100V TO-220AB | RS |
Diode Rectifying 100V 30A 3-Pin TO-220AB Tube | Avnet Silica |
Rectifier |Stmicroelectronics FERD30H100STS | Newark Electronics |
RECTIFIER, SINGLE, 30A, 100V, TO-220AB | element14 |
Where can I find additional details, specifications and documents for a FERD30H100STS?
Additional datasheets, footprints and schematics for FERD30H100STS are listed on our Part Details page. You can also find images and similar parts to FERD30H100STS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FERD30H100STS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FERD30H100STS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FERD30H100STS fall under?
The FERD30H100STS is listed under Diodes and Rectifiers > Field Effect Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FERD30H100STS when available in the Field Effect Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FERD30H100STS you can contact the distributor directly for product support, shipping queries etc.
Is the FERD30H100STS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for FERD30H100STS have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Avnet Silica and Newark Electronics have stock available or on a lead time for FERD30H100STS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FERD30H100STS often in real-time on the comparison pages.
What if I can't find stock of FERD30H100STS?
You can fill out our help required form which you can use to request a quote for FERD30H100STS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.