Status: | Unknown |
---|---|
Series: | PolySwitch femtoSMDC Series |
RoHS: | Unknown |
PPTC Case Style | 0603 (1608 Metric) |
---|---|
Product Range | PolySwitch femtoSMDC Series |
Voltage Rating | 12VDC |
Holding Current | 100mA |
Tripping Current | 250mA |
Time to Trip | 0.1s |
Current Rating Max | 40A |
RoHS Compliant | Yes |
FEMTO Series 0603 12 V 0.1 A Surface Mount PolySwitch Resettable Fuse | Future Electronics |
Pptc Resettable Fuse, 0.1A, 12Vdc, 0603 | Newark Electronics |
PPTC RESETTABLE FUSE, FEMTO SMDC SERIES | element14 |
Where can I find additional details, specifications and documents for a FEMTOSMDC010F-2?
Additional datasheets, footprints and schematics for FEMTOSMDC010F-2 are listed on our Part Details page. You can also find images and similar parts to FEMTOSMDC010F-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FEMTOSMDC010F-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FEMTOSMDC010F-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FEMTOSMDC010F-2 fall under?
The FEMTOSMDC010F-2 is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to FEMTOSMDC010F-2 when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FEMTOSMDC010F-2 you can contact the distributor directly for product support, shipping queries etc.
Is the FEMTOSMDC010F-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FEMTOSMDC010F-2 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for FEMTOSMDC010F-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FEMTOSMDC010F-2 often in real-time on the comparison pages.
What if I can't find stock of FEMTOSMDC010F-2?
You can fill out our help required form which you can use to request a quote for FEMTOSMDC010F-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.