FEL-F115R2112V12 High Brightness LEDs by Forge

LED SPLED RED

Status: Unknown
Series: FEL-F115 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for Farnell
Farnell
from US$0.85
190
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.98
190
in stock
Buy Now
Logo for element14
element14
from US$0.92
190
in stock
Buy Now

Specifications

Product Range FEL-F115 Series
LED Colour Red
Wavelength Typ 635nm
Viewing Angle -
Luminous Flux @ Test 3.4lm
Forward Current If Max -
Forward Current @ Test 35mA
Forward Voltage @ Test 12V
Luminous Intensity @ Test -
Power Dissipation Pd -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (07-Jul-2017)
Bulb Size 8mm
Dominant Wavelength 635nm
Forward Current If 35mA
Forward Voltage 12V
Forward Voltage VF Max 12V
LED / Lamp Size 8mm
LED Mounting Panel Mount
Lens Shape Dome
Luminance 3.3cd/m²
Luminous Intensity Typ 3.3lm
No. of Pins 2Pins
Operating Temperature Max 80°C
Operating Temperature Min -25°C
Operating Temperature Range -25°C to +80°C
Power @ Test 0.4W
Supply Voltage 12V
Voltage Vf Typ 12VDC

Alternative Descriptions

Led, Spled, Red | Newark Electronics
LED, SPLED, RED | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FEL-F115R2112V12?

Additional datasheets, footprints and schematics for FEL-F115R2112V12 are listed on our Part Details page. You can also find images and similar parts to FEL-F115R2112V12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FEL-F115R2112V12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FEL-F115R2112V12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FEL-F115R2112V12 fall under?

The FEL-F115R2112V12 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.

Can I view similar or alternative parts?

You can view similar parts to FEL-F115R2112V12 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FEL-F115R2112V12 you can contact the distributor directly for product support, shipping queries etc.

Is the FEL-F115R2112V12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FEL-F115R2112V12 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FEL-F115R2112V12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FEL-F115R2112V12 often in real-time on the comparison pages.

What if I can't find stock of FEL-F115R2112V12?

You can fill out our help required form which you can use to request a quote for FEL-F115R2112V12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay