Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 8 Contact, 8Contacts |
Gender | Receptacle |
Connector Mounting | Panel Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
Speaker Connector, Jack, 8Pos, Panel | Newark Electronics |
PUSH TERMINAL, CABLE, SPRING, 8WAY | element14 |
Cliff FE6930 Push-fit Speaker Terminals | Rapid Electronics |
Where can I find additional details, specifications and documents for a FE6930?
Additional datasheets, footprints and schematics for FE6930 are listed on our Part Details page. You can also find images and similar parts to FE6930 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FE6930 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FE6930 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FE6930 fall under?
The FE6930 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to FE6930 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FE6930 you can contact the distributor directly for product support, shipping queries etc.
Is the FE6930 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FE6930 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for FE6930.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FE6930 often in real-time on the comparison pages.
What if I can't find stock of FE6930?
You can fill out our help required form which you can use to request a quote for FE6930 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.