Status: | Unknown |
---|---|
Series: | FE1Q060 Series |
RoHS: | Unknown |
Prices starting from US$214.39
Blower Type | Crossflow |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 482.6mm |
External Depth | 88mm |
Flow Rate - Metric | 5.66m³/min |
Flow Rate - Imperial | 200cu.ft/min |
Noise Rating | 56dBA |
Bearing Type | Ball |
Power Connection Type | Terminal Block |
Power Rating | 38W |
Product Range | FE1Q060 Series |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
External Height | 163mm |
External Width | 88mm |
Frame Dimensions | 163mm x 88mm x 482.6mm |
Outer Diameter | 60mm |
CrossFlow Blower 380mm 230VAC 188/200CFM | Rapid Electronics |
19inch crossflow blower,320cu.m/h 230Vac | RS |
Ac Blower Ball Bearing 230V 29W/38W/Ebm Papst |Ebm-Papst FE1Q-230-060-04 | Newark Electronics |
Blower, Crossflow, 230VAC, 471x380x77mm, 200CFM, 38W, 56dBA, Terminals | ebm-papst FE1Q-230-060-04 | RS Americas |
AC Blower Ball Bearing 230V 29W/38W 50Hz/60Hz 188CFM/200CFM 54dB/56dB Flange Mount | Avnet America |
Blowers & Centrifugal Fans CrossFlow Blower, 380mm, 230VAC, 188/200CFM, 29/38W, 54/56dBA, Ball, Grill | Sager |
Where can I find additional details, specifications and documents for a FE1Q-230-060-04?
Additional datasheets, footprints and schematics for FE1Q-230-060-04 are listed on our Part Details page. You can also find images and similar parts to FE1Q-230-060-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FE1Q-230-060-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FE1Q-230-060-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FE1Q-230-060-04 fall under?
The FE1Q-230-060-04 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to FE1Q-230-060-04 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FE1Q-230-060-04 you can contact the distributor directly for product support, shipping queries etc.
Is the FE1Q-230-060-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FE1Q-230-060-04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for FE1Q-230-060-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FE1Q-230-060-04 often in real-time on the comparison pages.
What if I can't find stock of FE1Q-230-060-04?
You can fill out our help required form which you can use to request a quote for FE1Q-230-060-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.