Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blower Type | Crossflow |
---|---|
Supply Voltage | 115V |
Current Type | AC |
Fan Frame Size | 482.6mm |
External Depth | 88mm |
Flow Rate - Metric | 6.1m³/min |
Flow Rate - Imperial | 215cu.ft/min |
Noise Rating | 55dBA |
RoHS Compliant | Yes |
AC CrossFlow Blower 409mm 115VAC 215CFM 32W | Rapid Electronics |
Centrifugal Fans 32W 115Vac/Ebm Papst |Ebm-Papst FE1Q-115-060-01 | Newark Electronics |
Where can I find additional details, specifications and documents for a FE1Q-115-060-01?
Additional datasheets, footprints and schematics for FE1Q-115-060-01 are listed on our Part Details page. You can also find images and similar parts to FE1Q-115-060-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FE1Q-115-060-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FE1Q-115-060-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FE1Q-115-060-01 fall under?
The FE1Q-115-060-01 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to FE1Q-115-060-01 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FE1Q-115-060-01 you can contact the distributor directly for product support, shipping queries etc.
Is the FE1Q-115-060-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FE1Q-115-060-01 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for FE1Q-115-060-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FE1Q-115-060-01 often in real-time on the comparison pages.
What if I can't find stock of FE1Q-115-060-01?
You can fill out our help required form which you can use to request a quote for FE1Q-115-060-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.