FDS8949 Part Information

Details for FDS8949 by ON Semiconductor

Electronic & Electrical Components>Semiconductors - Discretes>Transistors

Part Downloads

Part Specifications

Transistor Polarity Dual N Channel
Continuous Drain Current Id 6A
Drain Source Voltage Vds 40V
On Resistance Rds(on) 0.021ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 1.9V
Power Dissipation Pd 2W
Transistor Case Style SOIC
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -55°C
RoHS Compliant

Alternative Part Descriptions

  • DUAL N CHANNEL MOSFET, 40V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.021ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:1.9V RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDS8949?

Additional datasheets, footprints and schematics for FDS8949 are listed in our Part Details tab. You can also find the FDS8949 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDS8949 in the Pricing & Inventory tab next to part details. You can view FDS8949 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDS8949 fall under?

The FDS8949 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to FDS8949 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDS8949 you can contact the distributor directly for product support, shipping queries etc.

Is the FDS8949 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for FDS8949 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for FDS8949.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDS8949 often in real-time on the comparison pages.

What if I can't find stock of FDS8949?

You can fill out our help required form which you can use to request a quote for FDS8949 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for FDS8949

Loading...
Loading Results for FDS8949
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us