FDPF 4002 EH (100M) Fiber Optic Cable by Fibre Data

FIBRE POLYMER 100M 2 CORE

Status: Unknown
Series: FDPF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$151.14

Distributor Stock
Logo for Farnell
Farnell
from US$209.30
21
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$151.14
25
in stock
Buy Now
Logo for element14
element14
from US$190.53
21
in stock
Buy Now

Specifications

Fibre Type Plastic Optical
Fibre Diameter 1mm
No. of Fibres 2Fibres
External Diameter 4.4mm
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
Jacket Colour Grey
Jacket Material PE
Product Range FDPF Series
SVHC No SVHC (15-Jun-2015)
Attenuation 15dB
Attenuation per Metre -15dB
Cladding Diameter Compatibility 2.2
Core Diameter 1mm
Core Diameter Compatibility 1mm
Operating Temperature Max 80°C
Operating Temperature Min -30°C
Outer Diameter 4.4mm
Wavelength @ If Max 700mm
Wavelength @ If Min 400mm

Alternative Descriptions

Fibre Optic Cable, Duplex, 1Mm, 2, Pe, 328 Ft Rohs Compliant: Yes |Fibre Data FDPF 4002 EH (100M) | Newark Electronics
FIBRE, POLYMER, 100M, 2 CORE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FDPF 4002 EH (100M)?

Additional datasheets, footprints and schematics for FDPF 4002 EH (100M) are listed on our Part Details page. You can also find images and similar parts to FDPF 4002 EH (100M) on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FDPF 4002 EH (100M) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDPF 4002 EH (100M) price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FDPF 4002 EH (100M) fall under?

The FDPF 4002 EH (100M) is listed under Cable Wire & Cable Assemblies > Fiber Optic Cable.

Can I view similar or alternative parts?

You can view similar parts to FDPF 4002 EH (100M) when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FDPF 4002 EH (100M) you can contact the distributor directly for product support, shipping queries etc.

Is the FDPF 4002 EH (100M) RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FDPF 4002 EH (100M) have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FDPF 4002 EH (100M).

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FDPF 4002 EH (100M) often in real-time on the comparison pages.

What if I can't find stock of FDPF 4002 EH (100M)?

You can fill out our help required form which you can use to request a quote for FDPF 4002 EH (100M) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay