Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
14,498
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
15,000
in stock
|
Buy Now | |
element14
from US$1.62
|
14,498
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
2,583
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
Avnet Asia
from US$1.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Max rDS(on) = 2.5 mΩ at VGS = 10 V, ID = 25 A |
Max rDS(on) = 3.7 mΩ at VGS = 4.5 V, ID = 20 A |
advanced Package and Silicon combination for low rDS(on) and high efficiency |
Next generation enhanced body diode technology, engineered for soft recovery |
MSL1 robust package design |
100% UIL tested |
RoHS Compliant |
Applications |
---|
DC-DC Merchant Power Supply |
Synchronous Rectifier |
End Products |
---|
Primary Switch in Isolated DC-DC |
Load Switch |
Description | FDMS86500L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 158 |
PD Max (W) | 104 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 3.7 |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.5 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 54 |
Ciss Typ (pF) | 9420 |
Package Type | PQFN-8 |
FDMS86500L Series 60 V 158 A 2.5 mOhm N-Channel PowerTrench« MOSFET - POWER-56 | Future Electronics |
MOSFET, N CH, 60V, 80A, POWER56 | element14 |
Fet 60V 2.5 Mohm Pqfn56/Reel Rohs Compliant: Yes |Onsemi FDMS86500L | Newark Electronics |
Trans MOSFET N-CH 60V 25A 8-Pin Power 56 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FDMS86500L?
Additional datasheets, footprints and schematics for FDMS86500L are listed on our Part Details page. You can also find images and similar parts to FDMS86500L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMS86500L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMS86500L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMS86500L fall under?
The FDMS86500L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMS86500L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMS86500L you can contact the distributor directly for product support, shipping queries etc.
Is the FDMS86500L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMS86500L have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FDMS86500L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMS86500L often in real-time on the comparison pages.
What if I can't find stock of FDMS86500L?
You can fill out our help required form which you can use to request a quote for FDMS86500L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.