2.9 A, 30 V |
RDS(ON) = 123 mΩ @ VGS = 4.5 V |
RDS(ON) = 140 mΩ @ VGS = 3.0 V |
RDS(ON) = 163 mΩ @ VGS = 2.5 V |
Low profile - 0.8 mm maximum - in the new package MicroFET 2x2 mm |
HBM ESD protection level=1.8kV (Note 3) |
RoHS Compliant |
Free from halogenated compounds and antimonyoxides |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDMA2002NZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 2.9 |
PD Max (W) | 1.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=163 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=123 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 4.1 |
Qg Typ @ VGS = 10 V (nC) | 2.4 |
Ciss Typ (pF) | 190 |
Package Type | WDFN-6 |
MLP6, 30V, 2.9A, DUAL, NCH POWER TRENCH MOSFET | Future Electronics |
MLP6 30V 2.9A DUAL NCH | RS |
Transistor Array, Full Reel | Newark Electronics |
Transistor MOSFET Array Dual N-CH 30V 2.9A 6-Pin MicroFET T/R | Avnet America |
MOSFET, DUAL, N, MLP6 | element14 |
Where can I find additional details, specifications and documents for a FDMA2002NZ?
Additional datasheets, footprints and schematics for FDMA2002NZ are listed on our Part Details page. You can also find images and similar parts to FDMA2002NZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDMA2002NZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDMA2002NZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDMA2002NZ fall under?
The FDMA2002NZ is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDMA2002NZ when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDMA2002NZ you can contact the distributor directly for product support, shipping queries etc.
Is the FDMA2002NZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDMA2002NZ have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FDMA2002NZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDMA2002NZ often in real-time on the comparison pages.
What if I can't find stock of FDMA2002NZ?
You can fill out our help required form which you can use to request a quote for FDMA2002NZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.