Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0265
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
9,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0401
|
22,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0373
|
4,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0265
|
-
|
Buy Now | |
element14
from US$0.0338
|
-
|
Buy Now | |
Farnell
from US$0.0378
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FDLL333 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 150 |
VF Max (V) | 1.05 |
IR Max (µA) | 0.003 |
IF Max (A) | 0.5 |
trr Max (ns) | - |
CD Max (pF) | 6 |
Package Type | MiniMELF / SOD-80 |
125V 200mA Surface Mount Diode Standard, SOD-80 | Future Electronics |
Diode, Fairchild, FDLL333 | RS |
Small Signal Diode 125V 200Ma Ll-34 | Newark Electronics |
Diode Small Signal Switching 150V 0.2A 2-Pin LL-34 T/R | Avnet America |
RECT DIODE 150V 0.2A LL-34 | element14 |
Where can I find additional details, specifications and documents for a FDLL333?
Additional datasheets, footprints and schematics for FDLL333 are listed on our Part Details page. You can also find images and similar parts to FDLL333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDLL333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDLL333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDLL333 fall under?
The FDLL333 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to FDLL333 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDLL333 you can contact the distributor directly for product support, shipping queries etc.
Is the FDLL333 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDLL333 have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for FDLL333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDLL333 often in real-time on the comparison pages.
What if I can't find stock of FDLL333?
You can fill out our help required form which you can use to request a quote for FDLL333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.