Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Product Range | C Series |
---|---|
Current Rating | 100A |
No. of Poles | 3 Pole |
Supply Voltage | 600V |
Circuit Breaker Mounting | DIN Rail Panel |
Load Current Max | - |
Trip Time | - |
Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Product Range | C Series |
---|---|
Current Rating | 100A |
No. of Poles | 3 Pole |
Supply Voltage | 600V |
Circuit Breaker Mounting | DIN Rail, Panel |
Electronic Circuit Breaker, 3 Pole, 100A | Newark Electronics |
FDE MCCB 35KAIC@480V 210+ ELECTRONIC LI 3P 40-100A | Eaton - Cutler Hammer FDE310021 | RS Americas |
Where can I find additional details, specifications and documents for a FDE310021?
Additional datasheets, footprints and schematics for FDE310021 are listed on our Part Details page. You can also find images and similar parts to FDE310021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDE310021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDE310021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDE310021 fall under?
The FDE310021 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FDE310021 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDE310021 you can contact the distributor directly for product support, shipping queries etc.
Is the FDE310021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDE310021 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FDE310021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDE310021 often in real-time on the comparison pages.
What if I can't find stock of FDE310021?
You can fill out our help required form which you can use to request a quote for FDE310021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.