Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Product Range | C Series |
---|---|
Current Rating | 80A |
No. of Poles | 3 Pole |
Supply Voltage | 600V |
Circuit Breaker Mounting | DIN Rail Panel |
Load Current Max | - |
Trip Time | - |
Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Product Range | C Series |
---|---|
Current Rating | 80A |
No. of Poles | 3 Pole |
Supply Voltage | 600V |
Circuit Breaker Mounting | DIN Rail, Panel |
Electronic Circuit Breaker, 3 Pole, 80A | Newark Electronics |
Where can I find additional details, specifications and documents for a FDE308032?
Additional datasheets, footprints and schematics for FDE308032 are listed on our Part Details page. You can also find images and similar parts to FDE308032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDE308032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDE308032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDE308032 fall under?
The FDE308032 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FDE308032 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDE308032 you can contact the distributor directly for product support, shipping queries etc.
Is the FDE308032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDE308032 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FDE308032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDE308032 often in real-time on the comparison pages.
What if I can't find stock of FDE308032?
You can fill out our help required form which you can use to request a quote for FDE308032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.