Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.31
|
2,365
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.20
|
72,000
in stock
|
Buy Now |
![]() |
element14
from US$0.31
|
22,324
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.24
|
22,219
in stock
|
Buy Now |
![]() |
Farnell
from US$0.28
|
22,219
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$0.14
|
3,000
in stock
|
Buy Now |
![]() |
TME
from US$0.21
|
175
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.17
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$0.18
|
-
|
Buy Now |
![]() |
Richardson RFPD
from US$0.17
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Q1 2.5 A, 30V |
RDS(on) = 95 mΩ@ VGS = 10 V |
RDS(on) = 150 mΩ @ VGS = 4.5 V |
Q2 –2.0 A, 30V. |
RDS(on) = 150 mΩ@ VGS = -10 V |
RDS(on) = 220 mΩ @ VGS = -4.5 V |
Low gate charge |
High performance trench technology for extremely low RDS(ON) |
SuperSOT –6 package: small footprint (72% smaller thanSO-8); low profile (1mm thick). |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FDC6333C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±25 |
VGS Max (V) | 25 |
VGS(th) Max (V) | 3 |
ID Max (A) | N:2.5 , P: -2.0 |
PD Max (W) | 0.96 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N: 150, P: 220 |
RDS(on) Max @ VGS = 10 V (mΩ) | N: 95, P: 150 |
Qg Typ @ VGS = 4.5 V (nC) | 3.3 |
Qg Typ @ VGS = 10 V (nC) | 4.1 |
Ciss Typ (pF) | 185 |
Package Type | TSOT-23-6 |
Dual N / P-Channel 30 V 95 mOhm PowerTrench Mosfet - SSOT-6 | Future Electronics |
MOSFET, NP CH, 30V, 2.5/2A, SSOT6 | element14 |
Mosfet, Np Channel, 30V, 2.5/2A, Ssot6 | Newark Electronics |
MOSFET Dual N/P-Ch 30V 2.5A/2A SuperSOT6 | RS |
Transistor: N/P-MOSFET | TME |
MOSFET Array, Complementary N and P Channel, 30 V, 30 V, 2.5 A, 2 A, 95 MilliOhms, 130 MilliOhms, TSOT-23, 6 Pins | Avnet America |
POWER MOSFET TRANSISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a FDC6333C?
Additional datasheets, footprints and schematics for FDC6333C are listed on our Part Details page. You can also find images and similar parts to FDC6333C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC6333C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC6333C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC6333C fall under?
The FDC6333C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FDC6333C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC6333C you can contact the distributor directly for product support, shipping queries etc.
Is the FDC6333C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FDC6333C have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Rochester Electronics have stock available or on a lead time for FDC6333C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC6333C often in real-time on the comparison pages.
What if I can't find stock of FDC6333C?
You can fill out our help required form which you can use to request a quote for FDC6333C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.