Fibre Optic Connector Type | SMA |
---|---|
Fibre Type | - |
Fibre Diameter | - |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | SMA Coaxial |
External Length / Height | 23.5mm |
CONNECTOR, FIBRE OPTIC | element14 |
Fibre Optic Connector, Sma, Metal Body Rohs Compliant: Yes |Fibre Data FDC20FSMAASS | Newark Electronics |
Where can I find additional details, specifications and documents for a FDC20FSMAASS?
Additional datasheets, footprints and schematics for FDC20FSMAASS are listed on our Part Details page. You can also find images and similar parts to FDC20FSMAASS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC20FSMAASS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC20FSMAASS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC20FSMAASS fall under?
The FDC20FSMAASS is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to FDC20FSMAASS when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC20FSMAASS you can contact the distributor directly for product support, shipping queries etc.
Is the FDC20FSMAASS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDC20FSMAASS have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for FDC20FSMAASS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC20FSMAASS often in real-time on the comparison pages.
What if I can't find stock of FDC20FSMAASS?
You can fill out our help required form which you can use to request a quote for FDC20FSMAASS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.