Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor Signal Conditioner |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | MSP430F5528IRGCT FDC1004-Q1 |
Application Sub Type | Capacitance-to-Digital Converter |
Kit Contents | Eval Board FDC1004-Q1 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Ready to be Connected to Customized Sensors Plug & Play Measurements Data Logger USB |
Automotive 4-Channel Capacitive to Digital Converter Evaluation Module | Texas Instruments |
Eval Brd, Fdc1004-Q1 Cap-To-Digital Conv | Newark Electronics |
EVAL BRD, FDC1004-Q1 CAP-TO-DIGITAL CONV | element14 |
Where can I find additional details, specifications and documents for a FDC1004QEVM .?
Additional datasheets, footprints and schematics for FDC1004QEVM . are listed on our Part Details page. You can also find images and similar parts to FDC1004QEVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC1004QEVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC1004QEVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC1004QEVM . fall under?
The FDC1004QEVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to FDC1004QEVM . when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC1004QEVM . you can contact the distributor directly for product support, shipping queries etc.
Is the FDC1004QEVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDC1004QEVM . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for FDC1004QEVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC1004QEVM . often in real-time on the comparison pages.
What if I can't find stock of FDC1004QEVM .?
You can fill out our help required form which you can use to request a quote for FDC1004QEVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.