Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | LED Holder |
Colour | Black |
External Diameter | 5.9mm |
External Length | 4.8mm |
Fixing Hole Diameter | 4.75mm |
For Use With | 3mm / T-1 LEDs |
Holder Colour | Black |
LED / Lamp Size | 3mm / T-1 |
Material | Plastic |
Pack Quantity | 50 |
Panel Thickness Max | 1.7mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Accessory Type | LED Holder |
External Diameter | 5.9mm |
External Length | 4.8mm |
For Use With | 3mm / T-1 LEDs |
Holder Colour | Black |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FDC003?
Additional datasheets, footprints and schematics for FDC003 are listed on our Part Details page. You can also find images and similar parts to FDC003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDC003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDC003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDC003 fall under?
The FDC003 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to FDC003 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDC003 you can contact the distributor directly for product support, shipping queries etc.
Is the FDC003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDC003 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FDC003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDC003 often in real-time on the comparison pages.
What if I can't find stock of FDC003?
You can fill out our help required form which you can use to request a quote for FDC003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.