Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel |
Output Power | 45W |
Supply Voltage Range | 3.3V to 16V |
Amplifier Case Style | PowerSSO |
No. of Pins | 36Pins |
Load Impedance | 2ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
SVHC | No SVHC (27-Jun-2018) |
Audio Power Amp, D, -40 To 125Deg C | Newark Electronics |
Audio Amp Speaker 1-CH Mono 80W Class-D 36-Pin PowerSSO EP Tube | Avnet America |
AUDIO POWER AMP, D, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a FDA803D-EHX?
Additional datasheets, footprints and schematics for FDA803D-EHX are listed on our Part Details page. You can also find images and similar parts to FDA803D-EHX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FDA803D-EHX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FDA803D-EHX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FDA803D-EHX fall under?
The FDA803D-EHX is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FDA803D-EHX when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FDA803D-EHX you can contact the distributor directly for product support, shipping queries etc.
Is the FDA803D-EHX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FDA803D-EHX have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for FDA803D-EHX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FDA803D-EHX often in real-time on the comparison pages.
What if I can't find stock of FDA803D-EHX?
You can fill out our help required form which you can use to request a quote for FDA803D-EHX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.