Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.47
|
No stock
|
Buy Now |
Connector Type | Power Entry |
---|---|
Current Rating | 10A |
Connector Colour | Orange |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Rubber Body |
Voltage Rating VAC | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS |
Colour | Orange |
External Depth | 80mm |
External Length / Height | 28mm |
External Width | 125mm |
Gender | Receptacle |
Material | Rubber |
No. of Outlets | 2Outlets |
Power Rating | 3.12kW |
Standard | BS1363A |
Where can I find additional details, specifications and documents for a FCT1330RG?
Additional datasheets, footprints and schematics for FCT1330RG are listed on our Part Details page. You can also find images and similar parts to FCT1330RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCT1330RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCT1330RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCT1330RG fall under?
The FCT1330RG is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to FCT1330RG when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCT1330RG you can contact the distributor directly for product support, shipping queries etc.
Is the FCT1330RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCT1330RG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FCT1330RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCT1330RG often in real-time on the comparison pages.
What if I can't find stock of FCT1330RG?
You can fill out our help required form which you can use to request a quote for FCT1330RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.